DIN EN 15004-10

Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541 (ISO 14520-15:2015, modified)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 12
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety aspects.

This document is applicable for systems operating at nominal pressures of 150 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

DIN EN 15004-10
March 1, 2018
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541 (ISO 14520-15:2015, modified)
This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety...
September 1, 2016
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541 extinguishant (ISO 14520-15:2015, modified); German and English version prEN 15004-10:2016
A description is not available for this item.
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541 extinguishant (ISO 14520-15:2005, modified)
A description is not available for this item.

References

Advertisement