DIN 7990
Hexagon head bolts with hexagon nut for steel structures
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies dimensions and technical delivery conditions for M12 to M30 hexagon head bolts of product grade C for use in structural steel bolting. Additional requirements as defined in Annex A may be agreed.
Fasteners according to this standard meet all the requirements for non-preloaded structural bolting assemblies as in DIN EN 15048-1.
This standard also specifies the nuts and washers to be used with these fasteners.
Document History