DIN EN ISO 505

Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts (ISO 505:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 11
ICS Code (Components for conveyors): 53.040.20
scope:

This document specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only.

This test is intended for application to textile belts in installations where there is a risk of longitudinal tearing.

Document History

DIN EN ISO 505
March 1, 2018
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts (ISO 505:2017)
This document specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is...
July 1, 2017
Conveyor belts - Method for the determination of the tear propagation resistance of textile conveyor belts (ISO/FDIS 505:2017); German and English version FprEN ISO 505:2017
A description is not available for this item.
April 1, 2000
Method for the determination of the tear propagation resistance of textile conveyor belts (ISO 505:1999); English version ofDIN EN ISO 505
A description is not available for this item.

References

Advertisement