DIN EN ISO 52003-1

Energy performance of buildings - Indicators, requirements, ratings and certificates - Part 1: General aspects and application to the overall energy performance (ISO 52003-1:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 51
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

The set of EPB assessment standards produces a great number of overall and partial EPB indicators as outputs. This document provides general insight to both private parties and public regulators (and all stakeholders involved in the regulatory process) on how to make good use of these outputs for different purposes (post-processing).

This document describes the relation between the EPB indicators and the EPB requirements and EPB ratings, and it discusses the importance of project-specific, tailored values as requirement or reference for certain EPB indicators. This document also includes a couple of possible EPB labels and it lists the different steps to be taken when establishing an EPB certification scheme.

This document provides standardized tables for reporting in a structured and transparent manner the choices that are to be made with respect to overall EPB requirements. The tables are non-restrictive, thus allowing for full regulatory flexibility. This document does not provide such tables for partial EPB requirements (related to the fabric or technical buildings systems), as this is dealt with in other documents.

NOTE Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

DIN EN ISO 52003-1
March 1, 2018
Energy performance of buildings - Indicators, requirements, ratings and certificates - Part 1: General aspects and application to the overall energy performance (ISO 52003-1:2017)
The set of EPB assessment standards produces a great number of overall and partial EPB indicators as outputs. This document provides general insight to both private parties and public regulators (and...
September 1, 2015
Energy performance of buildings - Indicators, requirements and certification - Part 1: General aspects and application to the overall energy performance (ISO/DIS 52003-1:2015); German and English version prEN ISO 52003-1:2015
A description is not available for this item.

References

Advertisement