DIN EN 4693

Aerospace series - Tie rod with integrated bolts - Assembly code A, B and C; German and English version EN 4693:2017

active, Most Current
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 45
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range − 55 °C to 85 °C. The rod ends should not be screwed completely apart.

Document History

DIN EN 4693
April 1, 2018
Aerospace series - Tie rod with integrated bolts - Assembly code A, B and C; German and English version EN 4693:2017
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...
June 1, 2016
Aerospace series - Tie rod with integrated bolts - Assembly code A, B and C; German and English version FprEN 4693:2016
A description is not available for this item.

References

Advertisement