DIN EN 10263-3

Steel rod, bars and wire for cold heading and cold extrusion - Part 3: Technical delivery conditions for case hardening steels

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2018
Status: active
Page Count: 20
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

This part of EN 10263 is applicable to round rod, round bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion and case hardening.

EN 10263-1:2017 is indispensable for this part of EN 10263.

Document History

DIN EN 10263-3
February 1, 2018
Steel rod, bars and wire for cold heading and cold extrusion - Part 3: Technical delivery conditions for case hardening steels
This part of EN 10263 is applicable to round rod, round bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion and case...
February 1, 2002
Steel rod, bars and wire for cold heading and cold extrusion - Part 3: Technical delivery conditions for case hardening steels; English version of DIN EN 10263-3
A description is not available for this item.

References

Advertisement