DIN EN 15695-1

Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 1: Cab classification, requirements and test procedures

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 31
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This European Standard is applicable to cabs of agricultural and forestry tractors and self-propelled sprayers. Its purpose is to limit the exposure of the operator (driver) to hazardous substances when applying plant protection products (PPP) and liquid fertilisers. This European Standard specifies different categories of cabs of agricultural and forestry tractors and self-propelled sprayers and the relevant requirements and test procedures in order to limit the exposure of the operator (driver) to hazardous substances when inside the cab. It also specifies the information to be provided by the tractor or self-propelled sprayer manufacturer.

This document does not cover:

- the exposure linked to fumigants;

- the category of cab and performance level to be used for any particular application;

- the actual cab performance in the field applications;

- the field durability of filters.

This document is not applicable to tractor cabs which are manufactured before the date of its publication as an EN.

Document History

DIN EN 15695-1
March 1, 2018
Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 1: Cab classification, requirements and test procedures
This European Standard is applicable to cabs of agricultural and forestry tractors and self-propelled sprayers. Its purpose is to limit the exposure of the operator (driver) to hazardous substances...
November 1, 2015
Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 1: Cab classification, requirements and test procedures; German and English version prEN 15695-1:2015
A description is not available for this item.
May 1, 2010
Agricultural tractors and self-propelled sprayers - Protection of the operator (driver) against hazardous substances - Part 1: Cab classification, requirements and test procedures
This European Standard is applicable to cabs of agricultural and forestry tractors and self-propelled sprayers. Its purpose is to limit the exposure of the operator (driver) to hazardous substances...

References

Advertisement