DIN EN 1451-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: inactive
Page Count: 53
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This part of EN 1451 specifies the requirements for solid-wall polypropylene (PP) pipes, fittings and the system intended for:

- soil and waste discharge applications (low and high temperature) inside buildings (application area code "B");

- soil and waste discharge applications (low and high temperature) for both inside buildings and buried in the ground within the building structure (application area code "BD").

The intended use is reflected in the marking of products by "B" or "BD.

NOTE 1 For use buried in the ground within the building structure are intended only those components marked with "BD", with dimensions equal to or greater than 75 mm and nominal ring stiffness of at least SN4.

This part of EN 1451 is also applicable to PP pipes and fittings and the system intended for the following purposes:

- ventilating part of the pipework in association with discharge applications;

- rainwater pipework within the building structure.

It also specifies the test parameters for the test methods referred to in this standard.

This European Standard covers a range of nominal sizes, a range of pipes and fittings series and gives recommendations concerning colours.

NOTE 2 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes, e.g. CEN/TR 13801 [1].

NOTE 3 Pipes, fittings and other components conforming to any of the plastics product standards listed in Annex B can be used with pipes and fittings conforming to this European Standard, provided they conform to the requirements for joint dimensions given in Clause 6 and to the requirements of Table 18.

This standard applies to pipes and fittings, marked with "B", which are intended to be used inside buildings and outside buildings fixed onto the wall.

It applies to pipes and fittings, marked with "BD", which are intended to be used for both inside buildings and buried in the ground within the building structure.

This standard is applicable to PP pipes and fittings of the following types:

- plain-ended,

- with integral elastomeric ring seal socket,

- for butt fusion joints,

whereby the fittings can be manufactured by injection-moulding or be fabricated from pipes and/or mouldings.

NOTE 4 EN 476 [2] specifies the general requirements for components used in discharge pipes, drains and sewers for gravity systems. Pipes and fittings conforming to this standard fully meet these requirements.

NOTE 5 For information about the chemical resistance of PP, guidance is given in ISO/TR 10358 [3] and for rubber materials in ISO/TR 7620[4].

Document History

October 1, 2018
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system (includes Corrigendum :2018)
This part of EN 1451 specifies the requirements for solid-wall polypropylene (PP) pipes, fittings and the system intended for: — soil and waste discharge applications (low and high temperature)...
DIN EN 1451-1
March 1, 2018
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1451 specifies the requirements for solid-wall polypropylene (PP) pipes, fittings and the system intended for: — soil and waste discharge applications (low and high temperature)...
March 1, 2016
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system; German and English version prEN 1451-1:2016
A description is not available for this item.
March 1, 1999
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the systems
A description is not available for this item.

References

Advertisement