DIN EN 10263-5
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
This European Standard is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including:
- 25 mm for ferritic and austenitic-ferritic steels;
- 50 mm for austenitic steels;
- 100 mm for martensitic steels.
EN 10263-1 is indispensable for the application of this part of EN 10263.
Document History
DIN EN 10263-5
February 1, 2018
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
This European Standard is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including:
— 25 mm for...
February 1, 2002
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels; English version of DIN EN 10263-5
A description is not available for this item.