DIN EN 10263-2
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
This part of EN 10263 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without subsequent heat treatment on the final components.
EN 10263-1 is indispensable for this part of EN 10263.
Document History
DIN EN 10263-2
February 1, 2018
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working
This part of EN 10263 is applicable to round rod and bars and wire with a diameter up to and including 100 mm, of non-alloy and alloy steel, intended for cold heading and cold extrusion without...
February 1, 2002
Steel rod, bars and wire for cold heading and cold extrusion - Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working; English version of DIN EN 10263-2
A description is not available for this item.