DIN EN 16766

Bio-based solvents - Requirements and test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2018
Status: active
Page Count: 22
ICS Code (Solvents): 87.060.30
ICS Code (Biobased products): 13.020.55
scope:

This European Standard sets the requirements for bio-based solvents in terms of their bio-based content, their technical properties and test methods. It lays down the characteristics and details for assessment of bio-based solvents that:

- are fit for purpose in terms of performance related properties;

- comply with the health, safety and environmental requirements which apply generally to solvents; and

- are derived from biomass.

This European Standard specifies solvent classes, based on the percentage of bio-based carbon content and bio-based content.

NOTE EN 16575 defines the term "bio-based" as derived from biomass and clarifies that "bio-based" does not imply "biodegradable". In addition, "biodegradable" does not necessarily imply the use of "bio-based" material.

In addition, this document sets requirements on information to be provided regarding sustainability aspects.

Document History

DIN EN 16766
February 1, 2018
Bio-based solvents - Requirements and test methods
This European Standard sets the requirements for bio-based solvents in terms of their bio-based content, their technical properties and test methods. It lays down the characteristics and details for...
October 1, 2016
Bio-based solvents - Requirements and test methods; German and English version prEN 16766:2016
A description is not available for this item.

References

Advertisement