DIN ISO 11505
Surface chemical analysis - General procedures for quantitative compositional depth profiling by glow discharge optical emission spectrometry (ISO 11505:2012)
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard describes a glow discharge optical emission spectrometric (GD-OES) method for the determination of the thickness, mass per unit area and chemical composition of surface layer films.
It is limited to a description of general procedures of quantification of GD-OES and is not applicable directly for the quantification of individual materials having various thicknesses and elements to be determined.
NOTE Any individual standard for a test material will have to specify a scope of a thickness of the surface layer as well as analyte elements, and include results of interlaboratory tests for validation of the methods.
Document History