DIN EN 17098-1
Plastics - Barrier films for agricultural and horticultural soil disinfection by fumigation - Part 1: Specifications for barrier films
| Organization: | DIN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements relating to the dimensional, mechanical and physicalchemical characteristics of thermoplastic barrier films designed for agricultural and horticultural soil disinfection by means of fumigation.
This document specifies also the test methods for verifying these requirements, except the method for determining film permeability using a static technique, which is specified in EN 17098-2.
This document defines also guidance for installation, use and disposal of barrier films.
This document is applicable to films used during soil disinfection by fumigation (class 1), and to films used during soil disinfection subsequently kept in situ as mulch films (class 2).
On the date of publication of this document, the barrier films are multi-layer films.
Document History