DIN EN 15004-9
Fixed firefighting system - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant (ISO 14520-14:2015, modified)
| Organization: | DIN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage and safety aspects.
This documents is applicable for systems operating at nominal pressures of 150 bar at 15 °C, 200 bar at 15 °C and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.
Document History