DIN EN 13398

Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2018
Status: active
Page Count: 12
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at the test temperature (typically 25 °C or 10 °C; other temperatures can be used).

It is especially applicable to bituminous binders modified with thermoplastic elastomers, but can also be used with other bituminous binders which generate only small recovery.

WARNING - The use of this European Standard may involve hazardous materials, operations and equipment. This European standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this European standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

DIN EN 13398
February 1, 2018
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
This European Standard specifies a method for the determination of the elastic recovery of bituminous binders in a ductilometer at the test temperature (typically 25 °C or 10 °C; other temperatures...
February 1, 2016
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen; German and English version prEN 13398:2016
A description is not available for this item.
October 1, 2010
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
A description is not available for this item.
March 1, 2004
Bitumen and bituminous binders - Determination of the elastic recovery of modified bitumen
A description is not available for this item.

References

Advertisement