DIN EN 16973
Road vehicles for combined transport - Semitrailer - Vertical transhipment
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Trucks and trailers): | 43.080.10 |
scope:
This European Standard describes the railway-specific requirements relating to semi-trailers which are transported by rail with pocket wagons. For this, the semi-trailers is meant to be suitable for handling by crane. They are handled by gantry cranes or mobile transhipment equipment by the grappler pockets using grabs and lifted into the pocket wagons. The semi-trailers rests with their wheels on the sunken loading area (pocket) of the wagon and at the front with the fifth-wheel plate on the jack. The king pin is locked in the jack and is responsible for the fixing of the semi-trailer in all directions and hence also for withstanding the relevant forces.
Document History