GMW17136
Heat Shrink Tubes for Wiring Harness
| Organization: | GMW |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 24 |
scope:
Introduction
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose. This standard specifies dimensions, test methods and requirements for sealed and non-sealed heat shrinkable tubing. There is no international or national equivalent to this standard.
Applicability. The shrink tube is intended to be used as protection for splice connections, ring terminals or wherever a protected cover is needed in all passenger car and light duty truck wire harnesses.
Remarks. Shrink tube is also used to seal, unsealed joints for example splices, crimp areas.
Temperature Classes. Eight (8) temperature class ratings (3000 h) have been defined in Table 1 to respond to the various temperatures encountered on vehicles.
Document History