CEN - EN ISO 11297-4

Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 4: Lining with cured-in-place pipes

active, Most Current
Organization: CEN
Publication Date: 1 February 2018
Status: active
Page Count: 22
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document, in conjunction with ISO 11297‑1 and ISO 11296‑4, specifies requirements and test methods for cured-in-place pipes and fittings used for the renovation of hydraulically and pneumatically pressurized underground drainage and sewerage networks with service temperatures up to 50 °C.

It applies to independent (fully structural, class A) and interactive (semi structural, class B) pressure pipe liners, as defined in ISO 11295, which do not rely on adhesion to the existing pipeline.

It applies to the use of various thermosetting resin systems, in combination with compatible fibrous carrier materials, reinforcement, and other process-related plastics components (see 5.1).

It does not include requirements or test methods for resistance to abrasion, cyclic loading or impact, which are outside the scope of this document.

Document History

EN ISO 11297-4
February 1, 2018
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 4: Lining with cured-in-place pipes
This document, in conjunction with ISO 11297‑1 and ISO 11296‑4, specifies requirements and test methods for cured-in-place pipes and fittings used for the renovation of hydraulically and...

References

Advertisement