ISO 8573-2

Compressed air - Contaminant measurement - Part 2: Oil aerosol content

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2018
Status: active
Page Count: 52
ICS Code (Gases for industrial application): 71.100.20
scope:

This document specifies test methods for the sampling and quantitative analysis of liquid oil and oil aerosols that can typically be present in compressed air. Test methods for oil vapour are excluded from this document as they are covered by ISO 8573-5.

Two different methods are described, Method A and Method B. Method B is subdivided into two parts to clearly distinguish between procedures for obtaining the quantity of oil for analysis.

Method A describes an oil collection technique using inline coalescing filters whereas Method B utilizes sampling discs in a holder from which the collected oil is extracted with a solvent and analysed by infrared spectrometry or gas chromatography with flame ionization detection.

This document also includes descriptions of alternative oil aerosol detection by the use of indicator type devices, see Annex E.

Document History

ISO 8573-2
February 1, 2018
Compressed air - Contaminant measurement - Part 2: Oil aerosol content
This document specifies test methods for the sampling and quantitative analysis of liquid oil and oil aerosols that can typically be present in compressed air. Test methods for oil vapour are...
February 1, 2007
Compressed air — Part 2: Test methods for oil aerosol content
This part of ISO 8573 specifies test methods for the sampling and quantitative analysis of oil aerosols and liquid oil that can typically be present in compressed air. Test methods for oil vapour are...
June 1, 1996
Compressed air - Part 2: Test methods for aerosol oil content
A description is not available for this item.

References

Advertisement