DS/EN 62489-1

Electroacoustics – Audio-frequency induction loop systems for assisted hearing – Part 1: Methods of measuring and specifying the performance of system components

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2018
Status: active
Page Count: 11
ICS Code (Aids for deaf and hearing impaired people): 11.180.15
ICS Code (Electroacoustics): 17.140.50
scope:

IEC 62489-1:2010 applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. This standard is intended to encourage accurate and uniform presentation of manufacturers' specifications, which can be verified by standardized methods of measurement. It is intended for type testing. The components considered are the following: - amplifiers; - microphones; - other components, such as playback equipment. IEC 62489-1:2010 does not deal with safety, for which IEC 60065 applies. It also does not deal with EMC (Electromagnetic compatibility) and EMF (Electromagnetic fields, in the context of human exposure).

Document History

DS/EN 62489-1
February 26, 2018
Electroacoustics – Audio-frequency induction loop systems for assisted hearing – Part 1: Methods of measuring and specifying the performance of system components
IEC 62489-1:2010 applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable....
October 14, 2015
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 1: Methods of measuring and specifying the performance of system components
IEC 62489-1:2010 applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable....
June 1, 2010
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 1: Methods of measuring and specifying the performance of system components
IEC 62489-1:2010 applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable....
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 1: Methods of measuring and specifying the performance of system components
IEC 62489-1:2010 applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable....
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 1: Methods of measuring and specifying the performance of system components
IEC 62489-1:2010 applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable....
Electroacoustics - Audio-frequency induction loop systems for assisted hearing -- Part 1: Methods of measuring and specifying the performance of system components
This standard applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. It...
Advertisement