DSF/FPREN 16842-7

Powered industrial trucks – Visibility – Test methods and verification – Part 7: Variable-reach and masted container trucks handling freight containers of 6 m (20 ft) length and longer

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 13
ICS Code (Industrial trucks): 53.060
scope:

This European Standard specifies the requirements and test procedures for 360° visibility of sit-on self-propelled industrial variable reach truck and masted trucks (herein referred to as truck) specifically designed for the transport of freight containers of 6 m length and longer, equipped with a spreader in accordance with ISO 5053-1 and is intended to be used in conjunction with FprEN 16842-1. Where specific requirements in this part are modified from the general requirements in FprEN 16842-1, the requirements of this part are truck specific and to be used for sit-on self-propelled industrial variable reach truck and masted trucks handling freight containers. This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events as listed in Annex ZA, Table ZA.1, relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. This standard does not apply to trucks equipped with forks.

Document History

December 4, 2018
Powered industrial trucks – Visibility – Test methods and verification – Part 7: Variable-reach and masted container trucks handling freight containers of 6 m (20 ft) length and longer
This document specifies the requirements and test procedures for 360° visibility of sit-on self-propelled variable-reach trucks and masted container trucks (herein after referred to as trucks)...
DSF/FPREN 16842-7
Powered industrial trucks – Visibility – Test methods and verification – Part 7: Variable-reach and masted container trucks handling freight containers of 6 m (20 ft) length and longer
This European Standard specifies the requirements and test procedures for 360° visibility of sit-on self-propelled industrial variable reach truck and masted trucks (herein referred to as truck)...
Advertisement