CEN - EN 13158
Protective clothing - Protective jackets, body and shoulder protectors for equestrian use, for horse riders and those working with horses, and for horse drivers - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This document specifies the requirements and test methods for the coverage, sizing, adaptability and adjustability, restraint, ergonomics, construction, innocuousness, and performance under impact to be provided by protective jackets, body and shoulder protectors to be worn by children, youths and adults of either sex while riding horses, working with horses, driving horses or being a passenger in a horse driven vehicle.
These protectors are intended to provide some protection against impacts due to falls from horses and vehicles, and impacts while on the ground due to a fall, or while working with a horse. Impacts may be against the ground or objects such as trees or vehicles, or impacts may be due to kicks or being trodden on.
The protectors covered by this standard are not intended to provide complete protection against injuries in accidents involving severe torsion, flexion or extension. Requirements for marking and the provision of information are given.
Document History