IEC 80601-2-49
Medical electrical equipment – Part 2-49: Particular requirements for the basic safety and essential performance of multifunction patient monitors
| Organization: | IEC |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 86 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
scope:
This part of the 80601 International Standard applies to BASIC SAFETY and ESSENTIAL PERFORMANCE requirements of MULTIFUNCTION PATIENT MONITORS as defined in 201.3.201, hereafter referred to as ME EQUIPMENT or MEDICAL ELECTRICAL SYSTEMS. This particular standard applies to MULTIFUNCTION PATIENT MONITORS intended for use in professional healthcare facilities as well as in the EMERGENCY MEDICAL SERVICE ENVIRONMENT or the HOME HEALTHCARE ENVIRONMENT.
The scope of this document is restricted to ME EQUIPMENT or MEDICAL ELECTRICAL SYSTEMS intended for connection to a single PATIENT that has two or more PHYSIOLOGICAL MONITORING UNITS.
NOTE For purposes of this document, a pregnant mother and her fetus(es) are considered a single PATIENT.
This document does not specify requirements for individual PHYSIOLOGICAL MONITORING UNITS such as ECG, invasive pressure and pulse oximetry. The particular standards related to these PHYSIOLOGICAL MONITORING UNITS specify requirements from the perspective of stand-alone ME EQUIPMENT. This particular standard addresses the additional requirements related to MULTIFUNCTION PATIENT MONITORS.MULTIFUNCTI
EXAMPLE 1 MULTIFUNCTION PATIENT MONITOR incorporated into a critical care ventilator where ISO 80601-2-12 also applies.
EXAMPLE 2 MULTIFUNCTION PATIENT MONITOR incorporated into a homecare ventilator for dependent PATIENT where ISO 80601-2-72 also applies.
EXAMPLE 3 MULTIFUNCTION PATIENT MONITOR incorporated into anesthetic workstation where ISO 80601-2-13 also applies.
EXAMPLE 4 MULTIFUNCTION PATIENT MONITOR incorporated into haemodialysis equipment, IEC 60601-2-16 also applies.
This document does not apply to implantable parts of MULTIFUNCTION PATIENT MONITORS.
Document History