ASTM International - ASTM A456/A456M-08(2013)

Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 5
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter.

1.2 There are three classes, with acceptance standards of increasing severity:

1.2.1 Class 1.

1.2.2 Class 2 (originally the sole acceptance standard of this specification).

1.2.3 Class 3 (formerly covered in Supplementary Requirement S1 of Specification A456 - 64 (1970)).

1.3 This specification is not intended to cover continuous grain flow crankshafts (see Specification A983/A983M); however, Specification A986/A986M may be used for this purpose.

Note 1-Specification A668/A668M is a product specification which may be used for slab-forged crankshaft forgings that are usually twisted in order to set the crankpin angles, or for barrel forged crankshafts where the crankpins are machined in the appropriate configuration from a cylindrical forging.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch units.

abstract:

This test method deals with the acceptance criteria for the magnetic particle examination of forged steel crankshafts and forgings having large main bearing journal or crankpin diameters. Covered... View More

Document History

May 1, 2024
Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are...
March 15, 2023
Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are...
March 1, 2018
Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are...
ASTM A456/A456M-08(2013)
April 1, 2013
Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are...
October 1, 2008
Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are...
October 1, 2003
Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are...
September 10, 1999
Standard Specification for Magnetic Particle Examination of Large Crankshaft Forgings
1.1 This is an acceptance specification for the magnetic particle inspection of forged steel crankshafts having main bearing journals or crankpins 4 in. [200 mm] or larger in diameter. 1.2 There are...
Advertisement