ASTM International - ASTM A888-18

Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2018
Status: inactive
Page Count: 59
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Drainage systems): 91.140.80
scope:

1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product marking for hubless cast iron soil pipe and fittings. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for gravity drainage.

1.2 The EDP/ASA numbers indicated in this section represent a Uniform Industry Code adopted by the American Supply Association (ASA). A group designation prefix, 022, is assigned to hubless products, followed by the four-digit identification assigned to individual items and a check digit. This system has been instituted to facilitate EDP control through distribution channels, and is to be used universally in ordering and specifying product items. Those items with no EDP numbers are either new, special, or transitory and will be assigned numbers on subsequent prints of this specification.

1.3 This specification covers pipe and fittings of the following patterns and applies to any other patterns that conform with the applicable requirements given in this specification.2

1.3.1 Lengths:

  Figures
EDP/ASA Identification Numbers
for Hubless Pipe
Fig. 1
10 ft (3.0 m) in sizes and 5 ft. (1.5 m)
1

1/2 , 2, 3, 4, 5, 6, 8,
10, 12, and 15 in.

Fig. 1, Fig. 2
Method of Specifying Fittings Fig. 3

1.3.2 Fittings: 

Quarter Bend Fig. 5
Quarter Bend, Reducing Fig. 6
Quarter Bend, with Side Opening Fig. 7
Quarter Bend, with Heel Opening Fig. 8
Quarter Bend, Tapped Fig. 9
Quarter Bend, Double Fig. 10
Quarter Bend, Long Fig. 11
Short Sweep Fig. 12
Long Sweep Fig. 13
Long Sweep, Reducing Fig. 14
Fifth Bend Fig. 15
Sixth Bend Fig. 16
Eighth Bend Fig. 17
Eighth Bend, Long Fig. 18
Sixteenth Bend Fig. 19
Sanitary Tee Fig. 20
Sanitary Tee with Side Opening Fig. 21
Sanitary Tee with 2 in. Side Opening R or L/R and L Fig. 22
Sanitary Tee, New Orleans Special with Side Opening Fig. 23
Sanitary Tee with 45° Side Openings and New Orleans Fig. 24
Sanitary Special Tee Tapped Fig. 25
Sanitary Tapped Tee, Horizontal Twin Fig. 26
Sanitary Tapped Tee, Double Vertical Fig. 27
Y Branch Fig. 28
Y Branch, Double Fig. 29
Y Branch, Upright Fig. 30
Upright Y Wide Center Florida Special Fig. 31
Y Branch, Combination

1/8 Bend

Fig. 32
Y Branch, Combination

1/8 Bend Double

Fig. 33
Sanitary Cross Fig. 34
Sanitary Cross with Side Opening Fig. 35
Sanitary Cross, New Orleans, with Side Openings Fig. 36
Sanitary Cross, New Orleans, with 45° Special and
 Regular Side Openings
Fig. 37
Sanitary Cross, Tapped Fig. 38
Test Tee Fig. 39
Tapped Extension Piece Fig. 40
Increaser-Reducer Fig. 41
Increaser-Reducer, Short Fig. 42
Tapped Adapter Fig. 43
Blind Plug Fig. 44
Iron Body Cleanout, Tapped Fig. 45
P Trap Fig. 46
P Trap, Long Fig. 47
P Trap, Deep Seal Fig. 48
P Trap, with Primer Fig. 49
P Trap, with Tapped Inlet Fig. 50
Tapped Inlet, Double Fig. 51
Modified Combination Wye and

1/8  Bend, Double

Fig. 52
Modified Combination Wye and

1/8  Bend, Double, Extended

Fig. 53
Two-Way Cleanout Fig. 54
Twin Cleanout Fig. 55
Closet Bend, Regular and Reducing Fig. 56
Closet Flange Riser Fig. 57
Tapping Bosses Fig. 58
Double Sweep Sanitary Tee (Extended) Fig. 59
Running Trap with Double Vents Fig. 60
P Trap with Tapped or Hubless Side Inlet Fig. 61
Vented Tub Wye Extended, Double Fig. 62
Vented Tub Wye Extended Offset, Left or Right Fig. 63
Vented Tub Wye Fig. 64
Double Two-Way Cleanout Fig. 65

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 The committee with jurisdiction over this standard is aware of another comparable standard published by the Cast Iron Soil Pipe Institute, CISPI 301.

Note 1: The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the... View More

Document History

April 1, 2024
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
November 1, 2023
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
September 1, 2021
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
March 15, 2021
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
January 1, 2020
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
November 15, 2018
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
ASTM A888-18
March 1, 2018
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
October 1, 2017
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
June 1, 2017
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
September 15, 2015
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
June 1, 2013
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
April 1, 2013
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
June 15, 2011
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
January 1, 2009
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
December 15, 2008
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
May 1, 2008
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
February 1, 2007
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
January 1, 2007
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
June 1, 2005
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
September 1, 2004
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical...
January 1, 2004
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
July 10, 2003
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
April 10, 1998
Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, principal dimensions, and dimensional tolerances for...
Advertisement