BSI - BS EN 14930

Agricultural and forestry machinery and gardening equipment - Pedestrian controlled and hand-held machines - Determination of accessibility of hot surfaces

inactive
Buy Now
Organization: BSI
Publication Date: 31 August 2007
Status: inactive
Page Count: 16
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping round bales used for outdoor ensiling of forage.

This European Standard specifies classifications for durability and solar reflectance of stretch films for wrapping round bales.

This European Standard specifies also test methods to check these requirements.

This European Standard is applicable to white, black or coloured films based on polyethylene and/or ethylene copolymers. The range of film widths considered is from 250 mm up to 1 000 mm.

NOTE 6 layers of stretch films, pre stretched up to 80 %, should be used for wrapping round bales.

Document History

August 31, 2007
Agricultural and forestry machinery and gardening equipment - Pedestrian controlled and hand-held machines - Determination of accessibility of hot surfaces
A description is not available for this item.
BS EN 14930
August 31, 2007
Agricultural and forestry machinery and gardening equipment - Pedestrian controlled and hand-held machines - Determination of accessibility of hot surfaces
This European Standard specifies the requirements for dimensional, mechanical and optical characteristics of stretch thermoplastic films for wrapping round bales used for outdoor ensiling of forage....

References

Advertisement