DSF/IEC 61935-1 ED5
SPECIFICATION FOR THE TESTING OF BALANCED AND COAXIAL INFORMATION TECHNOLOGY CABLING Part 1: Installed balanced cabling as specified in ISO/IEC 11801-1 and related standards
| Organization: | DS |
| Status: | inactive |
| Page Count: | 117 |
scope:
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801-1. References in this standard to ISO/IEC 11801-1 mean ISO/IEC 11801-1 or equivalent cabling standards. This standard applies when the cable assemblies are constructed of cables complying with the IEC 61156 family of standards, and connecting hardware as specified in the IEC 60603-7 family of standards or IEC 61076-3-104 ,IEC 61076-3-110,IEC 61076-2-101 and IEC61076-2-109. Where cables and/or connectors do not comply with these standards, then additional tests may be required. This standard is organized as follows: • reference laboratory measurement procedures on cabling topologies are specified in Clause 4. In some cases, these procedures may be used in the field (see Amendment 1 to IEC/TR 61156-1-2:2009); • descriptions and requirements for measurements in the field are specified in Clause 5; • performance requirements for field testers and procedures to verify performance are specified in Clause 6. NOTE 1 - This standard does not include tests that are normally performed on the cables and connectors separately. These tests are described in IEC 61156-1 and IEC 60603-7 or IEC 61076-3-104, IEC 61076-3-110,IEC 61076-2-101 and IEC61076- 2-109., respectively. NOTE 2 - Wherever possible, cables and connectors used in cable assemblies, even if they are not described in IEC 61156 or IEC 60603-7, IEC 61076-3-104, IEC 61076-3-110,IEC 61076-2-101 and IEC61076-2-109., shall be tested separately according to the tests given in the relevant generic specification. In this case most of the environmental and mechanical tests described in this standard may be omitted. NOTE 3 - Users of this standard are advised to consult with applications standards, equipment manufacturers and system integrators to determine the suitability of these requirements for specific networking applications. This standard relates to performance with respect to 100 Ω cabling. For 120 Ω or 150 Ω cabling, the same principles apply but the measurement system should correspond to the nominal impedance level. Field tester types include certification, qualification and verification. Certification testing is performed for the rigorous needs of commercial/industria
Document History