DS/EN 13001-3-6
Cranes – General design – Part 3-6: Limit states and proof of competence of machinery – Hydraulic cylinders
| Organization: | DS |
| Publication Date: | 5 March 2018 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Cranes): | 53.020.20 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This European Standard is to be used together with EN 13001-1, EN 13001-2 and EN 13001-3-1 as well as pertinent crane type product EN standards, and as such they specify general conditions, requirements and methods to, by design and theoretical verification, prevent mechanical hazards of hydraulic cylinders that are part of the load carrying structures of cranes. Hydraulic piping, hoses and connectors used with the cylinders, as well as cylinders made from other material than carbon steel, are not within the scope of this standard. The following are significant hazardous situations and hazardous events that could result in risks to persons during intended use and reasonably foreseeable misuse. Clauses 4 to 7 of this standard are necessary to reduce or eliminate risks associated with the following hazards: a) exceeding the limits of strength (yield, ultimate, fatigue); b) elastic instability (column buckling). NOTE - EN 13001-3-6 deals only with the limit state method in accordance with EN 13001-1.
Document History