DSF/IEC TS 60904-1-2 ED1
Photovoltaic devices – Part 1-2: Measurement of current-voltage characteristics of bifacial photovoltaic (PV) devices
| Organization: | DS |
| Status: | active |
| Page Count: | 16 |
scope:
This part of IEC 60904 describes procedures for the measurement of the current-voltage (I-V) characteristics of bifacial photovoltaic devices in natural or simulated sunlight. It is applicable to single PV cells, sub-assemblies of such cells or entire PV modules. The requirements for measurement of I-V characteristics of standard (monofacial) PV devices are covered by IEC 60904-1 whereas this standard describes the additional requirements for the measurement of I-V characteristics of bifacial PV devices. NOTE: This standard may be applicable to PV devices designed for use under concentrated irradiation if they are measured without the optics for concentration and irradiated using direct normal irradiance and a mismatch 80 correction with respect to a direct normal reference spectrum is performed.
Document History