NPFC - MIL-DTL-17849

STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 February 2018
Status: active
Page Count: 23
scope:

This specification covers duplex strainers for the purpose of removing sediment from the piping of lubricating-oil, diesel, fuel-oil, and sea-water-cooling systems. This specification covers strainers with and without magnets.

intended Use:

The high-reliability strainers specified are intended for installation on the discharge side of pumps aboard naval ships and are expected to last the life of the ship. Current stock of strainers... View More

Document History

February 13, 2023
Strainers, Sediment, Pipeline, Duplex (with and without Magnet)
A description is not available for this item.
MIL-DTL-17849
February 20, 2018
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
The high-reliability strainers specified are intended for installation on the discharge side of pumps aboard naval ships and are expected to last the life of the ship. Current stock of strainers may...
June 22, 1995
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
A description is not available for this item.
February 28, 1994
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
A description is not available for this item.
March 19, 1992
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
This specification covers duplex strainers for use in lubricating, diesel, fuel oil and sea water cooling systems.
May 5, 1988
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
A description is not available for this item.
April 2, 1973
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
This specification covers duplex strainers for use in lubricating oil, diesel oil, fuel oil and salt water cooling systems.
December 11, 1964
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
A description is not available for this item.
March 31, 1959
STRAINERS, SEDIMENT, PIPELINE, DUPLEX (WITH AND WITHOUT MAGNET)
This specification covers duplex strainers for use in lubricating oil, Diesel oil, fuel oil and salt water cooling systems.

References

Advertisement