DOC - 15 CFR PART 80
FURNISHING PERSONAL CENSUS DATA FROM CENSUS OF POPULATION SCHEDULES
| Organization: | DOC |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 3 |
scope:
General requirements
(a) Data from records of decennial census of population questionnaires pertaining to an individual will be released only in accordance with these rules.
(b) Census information contains only the responses recorded by the Census enumerator; no changes of any of these entries have been or can be made.
(c) Requests for information from decennial census of population records (herein ''Census Information'') should be made available on Form BC-600, which is available from offices at the Census Bureau in Suitland, Maryland 20233, and Jeffersonville, Indiana 47131; all county courthouses; Social Security Administration field offices; post offices; and Immigration and Naturalization Service offices. A letter request- without Form BC-600-will be accepted only if it contains the information necessary to complete a Form BC-600. No application will be processed without payment of the required fee as set forth in 15 CFR 50.5.
(d) The Bureau may require verification of the identity of the applicant requesting Census information and it may require the applicant to submit the following notarized statement:
Document History