CEN - EN ISO 13897

Dentistry - Dental amalgam reusable mixing-capsules

active, Most Current
Organization: CEN
Publication Date: 1 February 2018
Status: active
Page Count: 18
ICS Code (Dental materials): 11.060.10
scope:

This document specifies the requirements for reusable mixing-capsules intended to contain dental amalgam alloy powder and dental mercury when these are mixed to produce dental amalgam, and the test methods used to determine conformity to these requirements.

NOTE ISO 7488 specifies requirements for mixing machines. The requirements for mixing-capsule are not dealt with in ISO 7488, although the mixing-capsule is an essential part of the mixing machine.

Document History

EN ISO 13897
February 1, 2018
Dentistry - Dental amalgam reusable mixing-capsules
This document specifies the requirements for reusable mixing-capsules intended to contain dental amalgam alloy powder and dental mercury when these are mixed to produce dental amalgam, and the test...
May 1, 2004
Dentistry - Amalgam capsules
A description is not available for this item.

References

Advertisement