DIN EN 61169-16

Radio-frequency connectors - Part 16: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 7 mm (0,276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (type N) (IEC 61169-16:2006); German version EN 61169-16:2007

active, Most Current
Organization: DIN
Publication Date: 1 October 2007
Status: active
Page Count: 33
ICS Code (RF connectors): 33.120.30

Document History

DIN EN 61169-16
October 1, 2007
Radio-frequency connectors - Part 16: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 7 mm (0,276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (type N) (IEC 61169-16:2006); German version EN 61169-16:2007
A description is not available for this item.
Advertisement