AFNOR - NF EN 4826

Aerospace series - Zinc-Nickel (12 %-16 % Ni) plating of steels with specified tensile strength < or = to 1 450 MPa, copper alloys, nickel alloys and aluminium alloys for parts and fasteners

active, Most Current
Organization: AFNOR
Publication Date: 6 January 2018
Status: active
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

NF EN 4826
January 6, 2018
Aerospace series - Zinc-Nickel (12 %-16 % Ni) plating of steels with specified tensile strength < or = to 1 450 MPa, copper alloys, nickel alloys and aluminium alloys for parts and fasteners
A description is not available for this item.
Advertisement