CENELEC - EN 61577-2

Radiation protection instrumentation - Radon and radon decay product measuring instruments - Part 2: Specific requirements for 222Rn and 220Rn measuring instruments

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2017
Status: active
Page Count: 30
ICS Code (Radiation protection): 13.280
scope:

This part of IEC 61577 describes the specific requirements for instruments measuring the activity concentration of airborne 222Rn and 220Rn outdoors, in dwellings, and in workplaces including underground mines.

This standard applies practically to all types of electronic measuring instruments that are based on either spot or continuous measurements. The activity concentration can be measured by pumping or by diffusing the air containing 222Rn and/or 220Rn into the sensitive volume of the detection unit or at a particular moment by taking an air sample (grab sampling).

The different types of instrumentation used for measurements are stated in IEC 61577-1.

The standard does not apply to instruments using charcoal adsorption, electrets or solid state nuclear track detectors.

Document History

EN 61577-2
August 1, 2017
Radiation protection instrumentation - Radon and radon decay product measuring instruments - Part 2: Specific requirements for 222Rn and 220Rn measuring instruments
This part of IEC 61577 describes the specific requirements for instruments measuring the activity concentration of airborne 222Rn and 220Rn outdoors, in dwellings, and in workplaces including...

References

Advertisement