CENELEC - EN 61672-2

Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2013
Status: active
Page Count: 48
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters, integrating-averaging sound level meters, and integrating sound level meters. Patternevaluation tests apply for each channel of a multi-channel sound level meter, as necessary. Tests and test methods are applicable to class 1 and class 2 sound level meters. The aim is to ensure that all laboratories use consistent methods to perform pattern-evaluation tests.

NOTE 1 In this document, references to IEC 61672-1, IEC 61672-2, and IEC 61672-3 refer to the second editions unless stated otherwise.

NOTE 2 Procedures for the pattern-evaluation testing of sound level meters designed to conform to the specifications of IEC 61672-1:2002 were given in IEC 61672-2:2003.

Document History

EN 61672-2
December 1, 2013
Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests
This part of IEC 61672 provides details of the tests necessary to verify conformance to all mandatory specifications given in IEC 61672-1 for time-weighting sound level meters, integrating-averaging...
December 1, 2013
Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests
A description is not available for this item.
June 1, 2003
Electroacoustics Sound level meters Part 2: Pattern evaluation tests
A description is not available for this item.

References

Advertisement