DS/EN IEC 63041-1

Piezoelectric sensors – Part 1: Generic specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 March 2018
Status: active
Page Count: 29
ICS Code (Piezoelectric devices): 31.140
scope:

IEC 63041-1:2017(E) applies to piezoelectric sensors of resonator, delay-line and non‑acoustic types, which are used in physical and engineering sciences, chemistry and biochemistry, medical and environmental sciences, etc. The purpose of this document is to specify the terms and definitions for the piezoelectric sensors, and to make sure from a technological perspective that users understand the state‑of-art piezoelectric sensors and how to use them correctly. <p class="PARAGRAPH"> <o:p></o:p>

Document History

November 1, 2021
Piezoelectric sensors – Part 1: Generic specifications
This part of IEC 63041 applies to piezoelectric sensors of resonator, delay-line and non acoustic types, which are used in physical and engineering sciences, chemistry and biochemistry, medical and...
DS/EN IEC 63041-1
March 13, 2018
Piezoelectric sensors – Part 1: Generic specifications
IEC 63041-1:2017(E) applies to piezoelectric sensors of resonator, delay-line and non‑acoustic types, which are used in physical and engineering sciences, chemistry and biochemistry, medical and...
Piezoelectric sensors – Part 1: Generic specifications
This part of IEC 63041 applies to piezoelectric sensors of resonator, delay-line and non acoustic types, which are used in physical and engineering sciences, chemistry and biochemistry, medical and...
Advertisement