ISO 20867
Footwear - Test methods for insoles - Heel pin holding strength
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Footwear): | 61.060 |
scope:
This document specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component.
The method is applicable to insoles used in the seat of footwear with inside attached heels, and also to seat components where outside heel attachments are used and the heel pin is clenched.
Document History
ISO 20867
March 1, 2018
Footwear - Test methods for insoles - Heel pin holding strength
This document specifies a method to determine the ability of an insole component to hold a heel pin and to prevent its head from being pulled through the insole component.
The method is applicable...
December 15, 2001
Footwear - Test Methods for Insoles - Heel Pin Holding Strength
A description is not available for this item.