CENELEC - EN 62501

Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission - Electrical testing

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2009
Status: active
Page Count: 64
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.

The scope of this standard includes the electrical type and production tests of dynamic braking valves which may be used in some HVDC schemes for d.c. overvoltage limitation. 

This standard can be used as a guide for testing of STATCOM valves.

The tests specified in this standard are based on air insulated valves. For other types of valves, the test requirements and acceptance criteria must be agreed between the purchaser and the supplier.  

Document History

EN 62501
August 1, 2009
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission - Electrical testing
This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a...
August 1, 2009
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission - Electrical testing
This International Standard applies to self-commutated converter valves, for use in a threephase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a...
August 1, 2009
Voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) power transmission - Electrical testing
A description is not available for this item.

References

Advertisement