IEC TR 63158

Equipment for general lighting purposes – Objective test method for stroboscopic effects of lighting equipment

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2018
Status: active
Page Count: 40
ICS Code (Lamps in general): 29.140.01
scope:

This document describes an objective stroboscopic effect visibility (SVM) meter, which can be applied for performance testing of lighting equipment under different operational conditions.

The stroboscopic effects considered in this document are limited to the objective assessment by a human observer of visible stroboscopic effects of temporal light modulation of lighting equipment in general indoor applications, with typical indoor light levels (> 100 lx) and with moderate movements of an observer or nearby handled object (< 4 m/s). Details on restriction of the applicability of the stroboscopic effect visibility measure is given in Clause A.1.

For assessing unwanted stroboscopic effects in other applications, such as the misperception of rapidly rotating or moving machinery in an industrial environment for example, other metrics and methods can be required.

The object of this document is to establish a common and objective reference for evaluating the performance of lighting equipment in terms of stroboscopic effect. Temporal changes in the colour of the light (chromatic effects) are not considered in this test. This document describes the methodology for SVM and does not define any limits.

The objective method and procedure described in this document are based on CIE TN 006:2016 on temporal light artefacts (TLAs).

The method described in this document can be applied to objectively assess the stroboscopic effect of lighting equipment that is powered from any type of source, AC mains, DC mains, battery fed or fed through an external dimmer.

Document History

July 1, 2018
Equipment for general lighting purposes – Objective test method for stroboscopic effects of lighting equipment
A description is not available for this item.
IEC TR 63158
March 1, 2018
Equipment for general lighting purposes – Objective test method for stroboscopic effects of lighting equipment
This document describes an objective stroboscopic effect visibility (SVM) meter, which can be applied for performance testing of lighting equipment under different operational conditions. The...

References

Advertisement