CEN - EN ISO 16092-3

Machine tools safety - Presses - Part 3: Safety requirements for hydraulic presses

active, Most Current
Organization: CEN
Publication Date: 1 February 2018
Status: active
Page Count: 50
ICS Code (Forging equipment. Presses. Shears): 25.120.10
scope:

This document, in addition to ISO 16092-1, specifies the technical safety requirements and measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic presses which are intended to work cold metal or material partly made up of cold metal.

The presses covered by this document range in size from small high-speed machines with a single operator producing small workpieces to large relatively slow-speed machines with several operators and large complex workpieces.

This document deals with all significant hazards relevant for hydraulic presses when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). All the phases of the lifetime of the machinery as described in ISO 12100:2010, 5.4 have been taken into consideration

Document History

EN ISO 16092-3
February 1, 2018
Machine tools safety - Presses - Part 3: Safety requirements for hydraulic presses
This document, in addition to ISO 16092-1, specifies the technical safety requirements and measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic presses which...

References

Advertisement