IEC 63093-7

Ferrite cores – Guidelines on dimensions and the limits of surface irregularities – Part 7: EER-cores

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2018
Status: active
Page Count: 22
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 63093 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of EER-cores made of ferrite, the essential dimensions of coil formers to be used with them as well the effective parameter values to be used in calculations involving them, and gives guidelines on allowable limits of surface irregularities applicable to EER-cores.

This document is a specification useful in the negotiations between ferrite core manufacturers and customers about surface irregularities.

The use of "derived" standards which give more detailed specifications of component parts while still permitting compliance with this document is discussed in Annex A.

Document History

IEC 63093-7
March 1, 2018
Ferrite cores – Guidelines on dimensions and the limits of surface irregularities – Part 7: EER-cores
This part of IEC 63093 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of EER-cores made of ferrite, the essential dimensions of coil formers...

References

Advertisement