DSF/FPREN ISO 10042

Welding – Arc-welded joints in aluminium and its alloys – Quality levels for imperfections (ISO/FDIS 10042:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 28
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies quality levels for imperfections in arc-welded joints in aluminium and its alloys. It applies to material thicknesses above 0,5 mm. It covers full-penetration butt welds and all fillet welds. The principles of this International Standard may also be applied to partial-penetration butt welds. Quality levels for beam-welded joints are presented in ISO 13919-2. Three quality levels are given in order to permit application to a wide range of welded constructions. They are designated by symbols B, C and D. Quality level B corresponds to the highest requirement on the finished weld. The quality levels refer to production quality and not to the fitness for purpose (see 3.2) of the product manufactured. This International Standard applies to: -- all types of weld, e.g. butt welds, fillet welds and branch connections; -- the following welding processes: -- metal inert gas welding (MIG welding); gas metal arc welding /USA/, -- tungsten inert gas welding (TIG welding); gas tungsten arc welding /USA/, -- plasma arc welding; -- manual, mechanized and automatic welding; -- all welding positions. Metallurgical aspects, e.g. grain size, hardness, are not covered by this International Standard.

Document History

July 17, 2018
Welding – Arc-welded joints in aluminium and its alloys – Quality levels for imperfections (ISO 10042:2018)
This document specifies quality levels for imperfections in arc-welded joints in aluminium and its alloys. It applies to material thicknesses above 0,5 mm. Three quality levels are given in order to...
June 19, 2006
Welding – Arc-welded joints in aluminium and its alloys – Quality levels for imperfections
This standard specifies quality levels for imperfections in arc-welded joints in aluminium and its alloys. It applies to material thickness above 0,5 mm. It covers full-penetration butt welds and all...
November 24, 2005
Welding – Arc-welded joints in aluminium and its alloys – Quality levels for imperfections
This standard specifies quality levels for imperfections in arc-welded joints in aluminium and its alloys. It applies to material thickness above 0,5 mm. It covers full-penetration butt welds and all...
DSF/FPREN ISO 10042
Welding – Arc-welded joints in aluminium and its alloys – Quality levels for imperfections (ISO/FDIS 10042:2018)
This International Standard specifies quality levels for imperfections in arc-welded joints in aluminium and its alloys. It applies to material thicknesses above 0,5 mm. It covers full-penetration...
Advertisement