DS/EN IEC 61869-10

Instrument transformers – Part 10: Additional requirements for low-power passive current transformers

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 March 2018
Status: active
Page Count: 48
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61869-10:2017 is a product standard and covers only additional requirements for low-power passive current transformers. The product standard for low-power passive current transformers comprises IEC 61869-1, together with IEC 61869-6 and this document with specific requirements. This document is applicable to newly manufactured low-power passive current transformers with analogue output for use with electrical measuring instruments or electrical protective devices having a rated frequency from 15 Hz to 100 Hz. This document covers low-power passive current transformers used for measurement or protection and multi-purpose low-power passive current transformers used for both measurement and protection. This first edition of IEC 61869-10, together with IEC 61869-1, IEC 61869-6, IEC 61869-8 and IEC 61869-9, cancels and replaces the first edition of IEC 60044-8, published in 2002. This edition constitutes a technical revision. The technical changes concern IEC TC 38's decision to restructure the whole set of stand-alone standards in the IEC 60044 series and transform it into a new set of standards composed of general requirements documents and specific requirements documents.

Document History

DS/EN IEC 61869-10
March 20, 2018
Instrument transformers – Part 10: Additional requirements for low-power passive current transformers
IEC 61869-10:2017 is a product standard and covers only additional requirements for low-power passive current transformers. The product standard for low-power passive current transformers comprises...
Advertisement