DSF/FPREN 3660-003

Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 003: Grommet nut, style A – Product standard

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : − 65 °C to 200 °C Class W : − 65 °C to 175 °C Class K : − 65 °C to 260 °C Class A : − 65 °C to 200 °C Class T : − 65 °C to 175 °C (Nickel PTFE plating) Class Z : − 65 °C to 175 °C (Black zinc nickel plating)

Document History

November 19, 2018
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 003: Grommet nut, style A – Product standard
This document defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : − 65 °C to 200 °C Class W...
November 18, 2009
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 003: Grommet nut, style A for EN 2997 and EN 4067 – Product standard
This European Standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : – 65 °C to 200...
September 7, 2006
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
This product standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : 65 °C to 200 °C...
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 003: Grommet nut, style A – Product standard
This document specifies a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s): EN 3660 002 Temperature range, Class N: −65 °C to 200 °C Class W:...
DSF/FPREN 3660-003
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 003: Grommet nut, style A – Product standard
This document defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : − 65 °C to 200 °C Class W...
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 003: Grommet nut, style A – Product standard
This document defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature range, Class N: -65 °C to 200 °C Class W:...
Advertisement