DS/EN IEC 62561-7
Lightning protection system components (LPSC) – Part 7: Requirements for earthing enhancing compounds
| Organization: | DS |
| Publication Date: | 20 March 2018 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
IEC 62561-7:2018 specifies the requirements and tests for earthing enhancing compounds producing low resistance of an earth termination system. This second edition cancels and replaces the first edition, published in 2011. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) information concerning the execution of the test for the determination of the resistivity in 5.4.3; b) addition of Annex A for the assessment of the corrosion load.
Document History