CEN - EN 16994
Clay Geosynthetic Barriers - Characteristics required for use in the construction of underground structures (other than tunnels and associated structures)
| Organization: | CEN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This document specifies the characteristics of clay geosynthetic barriers (GBR-C) as well as multicomponent geosynthetic clay barriers (e.g. a GBR-C with a polymeric or bituminous geosynthetic barrier attached to it), when used as fluid barriers and separation layer in the construction of underground structures (other than tunnels and associated structures), and the appropriate test methods to determine these characteristics.
If in a multicomponent GBR-C, the GBR-P or GBR-B is the predominant hydraulic barrier then the appropriate standard should be used.
The intended use of these products is to control the leakage of fluid through the construction wall.
This document is not applicable to geotextiles or geotextile-related products as defined in EN ISO 10318‑1.
This document provides for the assessment and verification of constancy of performance (AVCP) of the product to this European Standard including factory production control procedures.
This document defines characteristics to be considered with regard to the presentation of performance.
This document does not cover applications where the geosynthetic barrier is to be in contact with water that has been treated for human consumption.
NOTE Where potable water is or can be in direct contact with the product, other relevant standards, requirements and/or regulations can be considered for the design.
Document History