DIN EN ISO 1825

Rubber hoses and hose assemblies for aircraft ground fuelling and defuelling - Specification (ISO 1825:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 36
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling of aircraft.

All four types are designed for:

a) use with petroleum fuels having an aromatic-hydrocarbon content not exceeding 30 % by volume;

b) operation within the temperature range of −30 °C to +65 °C and such that they will be undamaged by climatic conditions of −40 °C to +70 °C when stored in static conditions;

c) operation at up to 2,0 MPa (20 bar) maximum working pressure, including surges of pressure which the hose can be subjected to in service.

NOTE 1 Type C hoses are intended for general pressure applications on all vehicles used for plane fuelling. They can also be used for vehicle/rail car loading and discharge where excessive vacuum does not occur.

NOTE 2 Type F hoses can be used for plane delivery applications on vehicles that are also used for defuelling at high flow rates where type C hoses are not suitable.

NOTE 3 Type E and F hoses can also be used for vehicle/rail car loading and discharge, for trailer to fueller transfer and for elevation platform supply (riser) to provide greater kink resistance

Document History

DIN EN ISO 1825
March 1, 2018
Rubber hoses and hose assemblies for aircraft ground fuelling and defuelling - Specification (ISO 1825:2017)
This document specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling of...
August 1, 2016
Rubber hoses and hose assemblies for aircraft ground fuelling and defuelling - Specification (ISO/DIS 1825:2016); German and English version prEN ISO 1825:2016
A description is not available for this item.
July 1, 2011
Rubber hoses and hose assemblies for aircraft ground fuelling and defuelling - Specification (ISO 1825:2010)
This International Standard specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and...

References

Advertisement