DIN EN 478
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C.
It is also applicable to PVC-based profiles at specified temperatures/test conditions.
Document History
DIN EN 478
April 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C.
It is also applicable to...
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles - Appearance after exposure at 150 °C - Test method; German and English version prEN 478:2016
A description is not available for this item.
August 1, 1995
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Determination of appearance after exposure at 150 °C
A description is not available for this item.