DIN EN ISO 9696

Water quality - Gross alpha activity - Test method using thick source (ISO 9696:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 23
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

This document specifies a method for the determination of gross alpha activity in non-saline waters for alpha-emitting radionuclides which are not volatile up to 350 °C.

The method is applicable to raw and potable waters. The range of application depends on the amount of total soluble salts in the water and on the performance characteristics (background count rate and counting efficiency) of the counter.

It is the laboratory's responsibility to ensure the suitability of this method for the water samples tested.

Document History

DIN EN ISO 9696
April 1, 2018
Water quality - Gross alpha activity - Test method using thick source (ISO 9696:2017)
This document specifies a method for the determination of gross alpha activity in non-saline waters for alpha-emitting radionuclides which are not volatile up to 350 °C. The method is applicable to...
January 1, 2016
Water quality - Measurement of gross alpha activity in non-saline water - Thick source method (ISO/DIS 9696:2015); German and English version prEN ISO 9696:2015
A description is not available for this item.

References

Advertisement